OMEGA Engineering, Inc. Flow Sensors - Industrial DMA20-AAAAA1

Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet
Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-DMA20-AAAAA1-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-DMA20-AAAAA1-ND
Flow Sensors - Industrial 5880-DMA20-AAAAA1-ND
PICOMAG MAGNETIC FLOW METER, CON

PICOMAG MAGNETIC FLOW METER, CON

Buy Now Datasheet
Flow Meter, 16Bar, 0.03-13.2Gpm; Flow Rate Min Omega - 27AK0927 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, 16Bar, 0.03-13.2Gpm; Flow Rate Min Omega
27AK0927
Flow Meter, 16Bar, 0.03-13.2Gpm; Flow Rate Min Omega 27AK0927
FLOW METER, 16BAR, 0.03-13.2GPM; Flow Rate Min:0.03GPM (US); Flow Rate Max:13.2GPM (US); Pressure Max:16bar; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:0.75"; Product Range:Picomag Series RoHS Compliant: Yes

FLOW METER, 16BAR, 0.03-13.2GPM; Flow Rate Min:0.03GPM (US); Flow Rate Max:13.2GPM (US); Pressure Max:16bar; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:0.75"; Product Range:Picomag Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-DMA20-AAAAA1-ND 27AK0927
Product Name Flow Sensors - Industrial Flow Meter, 16Bar, 0.03-13.2Gpm; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details