OMEGA Engineering, Inc. Flow Sensors - Industrial DMA15-AAAAA1

Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet
Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-DMA15-AAAAA1-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-DMA15-AAAAA1-ND
Flow Sensors - Industrial 5880-DMA15-AAAAA1-ND
PICOMAG MAGNETIC FLOW METER, CON

PICOMAG MAGNETIC FLOW METER, CON

Buy Now Datasheet
Flow Meter, 0.013-6.6Gpm, 232Psi, 30Vdc; Flow Rate Min Omega - 83AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, 0.013-6.6Gpm, 232Psi, 30Vdc; Flow Rate Min Omega
83AH0105
Flow Meter, 0.013-6.6Gpm, 232Psi, 30Vdc; Flow Rate Min Omega 83AH0105
FLOW METER, 0.013-6.6GPM, 232PSI, 30VDC; Flow Rate Min:0.013GPM (US); Flow Rate Max:6.6GPM (US); Pressure Max:232psi; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:0.5"; Product Range:Picomag SeriesRoHS Compliant: Yes

FLOW METER, 0.013-6.6GPM, 232PSI, 30VDC; Flow Rate Min:0.013GPM (US); Flow Rate Max:6.6GPM (US); Pressure Max:232psi; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:0.5"; Product Range:Picomag SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-DMA15-AAAAA1-ND 83AH0105
Product Name Flow Sensors - Industrial Flow Meter, 0.013-6.6Gpm, 232Psi, 30Vdc; Flow Rate Min Omega
Product Standards RoHS
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Supply-side Express Cooling Stick - ECWS100XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Magnetic-inductive flow meter - SM2000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals Underwriters Laboratory; ce, cul, iolink
View Details
3 suppliers
Propeller Flow Meters, Flow Straighteners - McPropellers, FS100 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details