Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
DFG35-50-U -- FORCE GAUGE, 50LBS W/ UK ADAPTER 0.3%, MU OMEGA
OMEGA Engineering, Inc.
Force Gauge, 50Lbs W/ Uk Adapter 0.3%, Mu Omega
DFG35-50-U
Description
FORCE GAUGE, 50LBS W/ UK ADAPTER 0.3%, MU
Newark, An Avnet Company
Done
Description
FORCE GAUGE, 50LBS W/ UK ADAPTER 0.3%, MU
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Force Gauge, 50Lbs W/ Uk Adapter 0.3%, Mu Omega
62AH0334
Force Gauge, 50Lbs W/ Uk Adapter 0.3%, Mu Omega
62AH0334
FORCE GAUGE, 50LBS W/ UK ADAPTER 0.3%, MU
FORCE GAUGE, 50LBS W/ UK ADAPTER 0.3%, MU
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
62AH0334
Product Name
Force Gauge, 50Lbs W/ Uk Adapter 0.3%, Mu Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
4020-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4020H24BPLP1b-7
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level
32.38 dbA
View Details
Rosenberg USA
Backward Curved Fan
UNO805604D
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Finder S.p.A. con unico socio
Type 7F.31 - Reverse flow filter fan
7F3190242055
Specs
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Rego Electronics Inc.
ADDA Cooling Fans
Blowers
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details