OMEGA ENGINEERING, INC.
DFG35-2 -- FORCE GAUGE, 2LBS OMEGA
OMEGA Engineering, Inc.
Force Gauge, 2Lbs Omega
DFG35-2
Description
FORCE GAUGE, 2LBS
Description
FORCE GAUGE, 2LBS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0328 |
|
Product Name
|
Force Gauge, 2Lbs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details