OMEGA ENGINEERING, INC.
DCT-12M -- MOTION CONTROL OMEGA
OMEGA Engineering, Inc.
Motion Control Omega
DCT-12M
Description
Motion Control: Grippers
Description
Motion Control: Grippers
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0280 |
|
Product Name
|
Motion Control Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10800 SCFM (18357 m³/hr)
Maximum Sound Level
86 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure
0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers