OMEGA ENGINEERING, INC.
DB-050772 -- BAND HEATER 770W OMEGA
OMEGA Engineering, Inc.
Band Heater 770W Omega
DB-050772
Description
BAND HEATER - 770W
Description
BAND HEATER - 770W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0249 |
|
Product Name
|
Band Heater 770W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details