OMEGA Engineering, Inc. Band Heater 240V/480V 770W Omega DB-050722

Description
BAND HEATER 240V/480V 770W
Description
BAND HEATER 240V/480V 770W

Suppliers

Company
Product
Description
Supplier Links
Band Heater 240V/480V 770W Omega - 62AH0248 - Newark, An Avnet Company
Chicago, IL, United States
Band Heater 240V/480V 770W Omega
62AH0248
Band Heater 240V/480V 770W Omega 62AH0248
BAND HEATER 240V/480V 770W

BAND HEATER 240V/480V 770W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH0248
Product Name Band Heater 240V/480V 770W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Axial Fans - 2557282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.89 SCFM (16.81 m³/hr)
Maximum Sound Level 38 dbA
View Details