Red Lion Controls, Inc. FlexEdge® DA50D Advanced Protocol Converter with Modular Communication DA50D0BNN0000000

Description
Overview The DA50D’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet
Description
Overview The DA50D’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexEdge® DA50D Advanced Protocol Converter with Modular Communication - DA50D0BNN0000000 - Red Lion Controls, Inc.
York, PA, United States
FlexEdge® DA50D Advanced Protocol Converter with Modular Communication
DA50D0BNN0000000
FlexEdge® DA50D Advanced Protocol Converter with Modular Communication DA50D0BNN0000000
Overview The DA50D’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Overview
The DA50D’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system.

Specifications
Two 10/100Base-T(X) Ethernet ports
One (1) isolated RS-232 serial port
One (1) isolated RS-485 serial port
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification

Additional Features
• Intuitive diagnostic light ring for at-a-glance system status indication
• Point and click connectivity to IIoT cloud platforms
• Embedded OPC UA server and client enables seamless communication with upstream system
• Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere
• Three widescreen virtual HMI options for remote monitoring and control
• Real-time data, event and security logging with cryptographic signature support
• Future-proof modular design accommodates field-installable sleds
• 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled )
• Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled )

Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Serial Communications Products
Product Number DA50D0BNN0000000
Product Name FlexEdge® DA50D Advanced Protocol Converter with Modular Communication
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details
Optical Asynchronous Ruggedized Mini Bit-Driver - 2560 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details
USB Hubs - 2835865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 4
View Details