OMEGA Engineering, Inc. Cryogenic Temperature Transmitters CYTX231

Description
The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided. The CYTX231P operates like the CYTX231SD but uses a 100Ohm platinum RTD sensor. Excitation provided is 500A and a DIN 437600 standard curve is provided in memory. The CYTX231 Series must be used with one of the CYTX-ENCLOSURES.
Description
The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided. The CYTX231P operates like the CYTX231SD but uses a 100Ohm platinum RTD sensor. Excitation provided is 500A and a DIN 437600 standard curve is provided in memory. The CYTX231 Series must be used with one of the CYTX-ENCLOSURES.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Transmitters - CYTX231 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Cryogenic Temperature Transmitters
CYTX231
Cryogenic Temperature Transmitters CYTX231
The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided. The CYTX231P operates like the CYTX231SD but uses a 100Ohm platinum RTD sensor. Excitation provided is 500A and a DIN 437600 standard curve is provided in memory. The CYTX231 Series must be used with one of the CYTX-ENCLOSURES.

The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided. The CYTX231P operates like the CYTX231SD but uses a 100Ohm platinum RTD sensor. Excitation provided is 500A and a DIN 437600 standard curve is provided in memory. The CYTX231 Series must be used with one of the CYTX-ENCLOSURES.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number CYTX231
Product Name Cryogenic Temperature Transmitters
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Lead Wires
Supply Voltage 5 Vdc
Reference Material Platinum; Other (Tungsten, Silver etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1368673 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details