OMEGA ENGINEERING, INC.
CYC-106-735 -- TERMINAL BLOCK 2 PIN OMEGA
OMEGA Engineering, Inc.
Terminal Block 2 Pin Omega
CYC-106-735
Description
TERMINAL BLOCK 2 PIN
Description
TERMINAL BLOCK 2 PIN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0116 |
|
Product Name
|
Terminal Block 2 Pin Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details