OMEGA ENGINEERING, INC.
CWM8-1CT -- CONSTANT WATTAGE CABLES OMEGA
OMEGA Engineering, Inc.
Constant Wattage Cables Omega
CWM8-1CT
Description
CONSTANT WATTAGE CABLES
Description
CONSTANT WATTAGE CABLES
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9962 |
|
Product Name
|
Constant Wattage Cables Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.71 SCFM (4.6 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
8 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
81 dbA
View Details