OMEGA Engineering, Inc. Oscillators CUS5094C-54M

Description
XTAL OSC XO 54MHZ CMOS 3.3V SMD
Request a Quote Datasheet
Description
XTAL OSC XO 54MHZ CMOS 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 644-CUS5094C-54MTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ CMOS 3.3V SMD

XTAL OSC XO 54MHZ CMOS 3.3V SMD

Buy Now Datasheet
Oscillators - 644-CUS5094C-54MCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ CMOS 3.3V SMD

XTAL OSC XO 54MHZ CMOS 3.3V SMD

Buy Now Datasheet
Oscillators - 644-CUS5094C-54MDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ CMOS 3.3V SMD

XTAL OSC XO 54MHZ CMOS 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 644-CUS5094C-54MTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details