Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB7TCS1

Description
COUNTER LCD 8 CHAR PANEL MOUNT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC307-ND
Panel Meters - Counters, Hour Meters RLC307-ND
COUNTER LCD 8 CHAR PANEL MOUNT

COUNTER LCD 8 CHAR PANEL MOUNT

Buy Now Datasheet
Timer, Plug-In, 0.001S-1H, 28Vdc; Product Range Red Lion Controls - 24T3049 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Plug-In, 0.001S-1H, 28Vdc; Product Range Red Lion Controls
24T3049
Timer, Plug-In, 0.001S-1H, 28Vdc; Product Range Red Lion Controls 24T3049
TIMER, PLUG-IN, 0.001S-1H, 28VDC; Product Range:CUB7T Series; Timer Functions:Programmab le Reset; Time Min:0.001s; Time Max:1h; No. of Timing Ranges:9Ranges; No. of Digits:8; Timer Output:-; Supply Voltage Max:28VDC RoHS Compliant: Yes

TIMER, PLUG-IN, 0.001S-1H, 28VDC; Product Range:CUB7T Series; Timer Functions:Programmable Reset; Time Min:0.001s; Time Max:1h; No. of Timing Ranges:9Ranges; No. of Digits:8; Timer Output:-; Supply Voltage Max:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number RLC307-ND 24T3049
Product Name Panel Meters - Counters, Hour Meters Timer, Plug-In, 0.001S-1H, 28Vdc; Product Range Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer Timer
Technology Electronic Electronic
Direction Up Count
Reset Remote; Manual
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 493253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details