COUNTER LCD 8 CHAR 3V PANEL MT
CUB 7 MINIATURE COUNTER AND TIMER, 8-DIGIT COUNTER, LOGIC, REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | RLC299-ND | 1272539 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count | |
| Functions | Count Totalizer | |
| Reset | Remote; Manual | |
| Display Type | LCD |