Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB7CVS0

Description
COUNTER LCD 8 CHAR 3.6V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR 3.6V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC138-ND
Panel Meters - Counters, Hour Meters RLC138-ND
COUNTER LCD 8 CHAR 3.6V PANEL MT

COUNTER LCD 8 CHAR 3.6V PANEL MT

Buy Now Datasheet
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 63R2609 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
63R2609
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 63R2609
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:50V; Supply Voltage Max:250V; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:50V; Supply Voltage Max:250V; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC138-ND 63R2609
Product Name Panel Meters - Counters, Hour Meters Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details