The CUB7 series multifunction counter from Red Lion Controls features an 8-digit LCD display with 0.35" (8.9 mm) high digits. It is powered by a non-replaceable internal lithium battery that provides up to 7 years of operation. The unit supports both low voltage (up to 28 VDC) and high voltage (50-250 VAC/VDC) inputs, making it versatile for various applications. The counter can handle count speeds of up to 10 kHz and offers nine programmable time ranges. The front panel is designed to meet NEMA 4X/IP65 specifications, ensuring protection against dust and water when properly installed. It includes a sealed keypad for user interaction, which can be enabled or disabled via a DIP switch. The device is suitable for environments with operating temperatures ranging from 0 to 50 °C and has a lightweight, high-impact plastic housing. Optional LED backlighting requires an external power supply of 6-26 VDC. Overall, the CUB7 series is a reliable choice for applications requiring precise counting or timing in challenging environments.
COUNTER LCD 8 CHAR 3.6V PANEL MT
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:-; Supply Voltage Max:28VDC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: Yes
MINIATURE ELECTRONIC COUNTER,8-DIGIT , LOW VOLTAGE INPUT, REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC130-ND | 63R2606 | 21198550 |
| Product Name | Panel Meters - Counters, Hour Meters | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count | ||
| Functions | Count Totalizer | ||
| Reset | Remote; Manual | ||
| Display Type | LCD |