COUNTER LCD 8 CHAR 3.6V PANEL MT
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:-; Supply Voltage Max:28VDC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: Yes
COUNTER, CUB7, 8-DIGIT, LOW VOLTAGE INPUT, RED BACKLIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC216-ND | 63R2605 | 20377145 |
| Product Name | Panel Meters - Counters, Hour Meters | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count | ||
| Functions | Count Totalizer | ||
| Reset | Remote; Manual | ||
| Display Type | Backlit/LCD |