Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB7CCG0

Description
COUNTER LCD 8 CHAR 3.6V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR 3.6V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC131-ND
Panel Meters - Counters, Hour Meters RLC131-ND
COUNTER LCD 8 CHAR 3.6V PANEL MT

COUNTER LCD 8 CHAR 3.6V PANEL MT

Buy Now Datasheet
Mini Counter, 8-Digit, 28Vdc, Green; No. Of Digits / Alpha Red Lion Controls - 63R2604 - Newark, An Avnet Company
Chicago, IL, United States
Mini Counter, 8-Digit, 28Vdc, Green; No. Of Digits / Alpha Red Lion Controls
63R2604
Mini Counter, 8-Digit, 28Vdc, Green; No. Of Digits / Alpha Red Lion Controls 63R2604
MINI COUNTER, 8-DIGIT, 28VDC, GREEN; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:-; Supply Voltage Max:28VDC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: Yes

MINI COUNTER, 8-DIGIT, 28VDC, GREEN; No. of Digits / Alpha:8; Digit Height:8.9mm; Supply Voltage Min:-; Supply Voltage Max:28VDC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC131-ND 63R2604
Product Name Panel Meters - Counters, Hour Meters Mini Counter, 8-Digit, 28Vdc, Green; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details