Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB5B000

Description
COUNTER LCD 8 CHAR 9-28V PNL MT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR 9-28V PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC122-ND
Panel Meters - Counters, Hour Meters RLC122-ND
COUNTER LCD 8 CHAR 9-28V PNL MT

COUNTER LCD 8 CHAR 9-28V PNL MT

Buy Now Datasheet
Dual Counter, Rate Indicator, LCD, Selectable Green or Red, 8 Digit, 10-28VDC - 70030225 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Counter, Rate Indicator, LCD, Selectable Green or Red, 8 Digit, 10-28VDC
70030225
Dual Counter, Rate Indicator, LCD, Selectable Green or Red, 8 Digit, 10-28VDC 70030225
The CUB5 is a miniature 8-digit dual counter and rate indicator. The CUB5 provides up to three functions in a single display package. The display can be toggled either manually or automatically between the rate and counter display. The counters may be programmed for one of eight different count modes. The counters and rate indicator have separate scaling and decimal point placement for read-outs in different engineering units. Input A accepts a signal for the count and rate displays. Input B accepts a signal for the count display or direction control. In the anti-coincident mode, both inputs are monitored simultaneously so that no counts are lost. The rate indicator has programmable low minimum and high maximum update times to provide optimal display response at any input frequency. There is a programmable user input that can be set for one of a variety of functions. Features: LCD, Positive Reflective or Red LED Backlighting 0.46" High Digits Programmable Decimal Point Front Panel and Remote Reset Count Speeds Up to 20 kHz Programmable Prescaler for Totaling Bi-Directional Counting, Up-Down Control, Quadrature Batch Counting Capabilities Sensing Anti-Coincidence Counting Separate Count and Rate Input Mode Dual Counter Mode Count Input Voltage Up to +28 VDC NEMA 4X/IP65 Sealed Front Bezel Specifications: Display: 8-Digit LCD 0.46" High Digits; Positive Image Reflective or Negative Image-Transmissive with Red/Green Backlighting Power Requirements: Input Voltage Range Is +9 to +28 VDC with Short Circuit and Input Polarity Protection. Must Use an RLC Model MLPS1 or a Class 2 or SELV Rated Power Supply Memory: Nonvolatile EEPROM User Input: Programmable, Connect to Common to Activate Function Rate Minimum Input Frequency: 0.01 Hz Rate Maximum Frequency: 20 kHz Operating Temperature: 0 to 60°C Panel Cutout: 2.68" × 1.30"

The CUB5 is a miniature 8-digit dual counter and rate indicator. The CUB5 provides up to three functions in a single display package. The display can be toggled either manually or automatically between the rate and counter display. The counters may be programmed for one of eight different count modes. The counters and rate indicator have separate scaling and decimal point placement for read-outs in different engineering units. Input A accepts a signal for the count and rate displays. Input B accepts a signal for the count display or direction control. In the anti-coincident mode, both inputs are monitored simultaneously so that no counts are lost. The rate indicator has programmable low minimum and high maximum update times to provide optimal display response at any input frequency. There is a programmable user input that can be set for one of a variety of functions.
Features:

  • LCD, Positive Reflective or Red LED Backlighting
  • 0.46" High Digits
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Count Speeds Up to 20 kHz
  • Programmable Prescaler for Totaling
  • Bi-Directional Counting, Up-Down Control, Quadrature
  • Batch Counting Capabilities
  • Sensing
  • Anti-Coincidence Counting
  • Separate Count and Rate Input Mode
  • Dual Counter Mode
  • Count Input Voltage Up to +28 VDC
  • NEMA 4X/IP65 Sealed Front Bezel
    Specifications:
  • Display: 8-Digit LCD 0.46" High Digits; Positive Image Reflective or Negative Image-Transmissive with Red/Green Backlighting
  • Power Requirements: Input Voltage Range Is +9 to +28 VDC with Short Circuit and Input Polarity Protection. Must Use an RLC Model MLPS1 or a Class 2 or SELV Rated Power Supply
  • Memory: Nonvolatile EEPROM
  • User Input: Programmable, Connect to Common to Activate Function
  • Rate Minimum Input Frequency: 0.01 Hz
  • Rate Maximum Frequency: 20 kHz
  • Operating Temperature: 0 to 60°C
  • Panel Cutout: 2.68" × 1.30"
Supplier's Site
Timer/Counter - 528934 - Radwell International
Willingboro, NJ, United States
Timer/Counter
528934
Timer/Counter 528934
DUAL COUNTER, RATE INDICATOR, LCD, RED/GREEN BACKLIGHT DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DUAL COUNTER, RATE INDICATOR, LCD, RED/GREEN BACKLIGHT DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Multifunction Counter, 8Digit, 28Vdc; No. Of Digits / Alpha Red Lion Controls - 84K7434 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter, 8Digit, 28Vdc; No. Of Digits / Alpha Red Lion Controls
84K7434
Multifunction Counter, 8Digit, 28Vdc; No. Of Digits / Alpha Red Lion Controls 84K7434
MULTIFUNCTION COUNTER, 8DIGIT, 28VDC; No. of Digits / Alpha:8; Digit Height:11.7mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:-35°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER, 8DIGIT, 28VDC; No. of Digits / Alpha:8; Digit Height:11.7mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:-35°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Digital Counters Digital Counters Electromechanical Counters Digital Counters
Product Number RLC122-ND 70030225 528934 84K7434
Product Name Panel Meters - Counters, Hour Meters Dual Counter, Rate Indicator, LCD, Selectable Green or Red, 8 Digit, 10-28VDC Timer/Counter Multifunction Counter, 8Digit, 28Vdc; No. Of Digits / Alpha Red Lion Controls
Operating Temperature -31 to 95 F (-35 to 35 C) 32 to ? F (0 to ? C) -31 to ? F (-35 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Ratemeters (Tachometers) Ratemeters (Tachometers)
Reset Manual
Display Type Backlit/LCD LCD
Unlock Full Specs
to access all available technical data