Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB4L8W0

Description
COUNTER LCD 8 CHAR 3V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR 3V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC289-ND
Panel Meters - Counters, Hour Meters RLC289-ND
COUNTER LCD 8 CHAR 3V PANEL MT

COUNTER LCD 8 CHAR 3V PANEL MT

Buy Now Datasheet
Fort Worth, TX, USA
COUNTER, 8 DIGIT, POSITIVE, REFLECTIVE
70030340
COUNTER, 8 DIGIT, POSITIVE, REFLECTIVE 70030340
The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The optional MLPS power supply is designed to be attached directly to the rear of a CUB4L and is powered from an 85-250 VAC source. The CUB4L has a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with the silicone rubber reset button meets NEMA 4X/IP 65 specifications for wash-down and dusty environments. Features: Count Speeds up to 5 kHz NEMA 4X/IP65 Operating Temp.: 0 to 60°C Reflective or Red LED Backlight

The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The optional MLPS power supply is designed to be attached directly to the rear of a CUB4L and is powered from an 85-250 VAC source. The CUB4L has a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with the silicone rubber reset button meets NEMA 4X/IP 65 specifications for wash-down and dusty environments.
Features:

  • Count Speeds up to 5 kHz
  • NEMA 4X/IP65
  • Operating Temp.: 0 to 60°C
  • Reflective or Red LED Backlight
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number RLC289-ND 70030340
Product Name Panel Meters - Counters, Hour Meters COUNTER, 8 DIGIT, POSITIVE, REFLECTIVE
Operating Temperature 32 to 140 F (0 to 60 C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD LCD
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details