COUNTER LCD 6 CHAR 3.6V PANEL MT
COUNTER, REFLECTIVE DISPLAY, 6-DIGIT, LCD, SCREW-CLAMP TERMINAL, 9-28 V DC, BACKLIGHT, 12.2MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:12.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Operating Temperature Max:60°C RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | RLC155-ND | 34728 | 50M2535 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | |
| Direction | Up Count | ||
| Functions | Count Totalizer | ||
| Reset | Remote; Manual | ||
| Display Type | Backlit/LCD |