Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB4L000

Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC156-ND
Panel Meters - Counters, Hour Meters RLC156-ND
COUNTER LCD 6 CHAR 3V PANEL MT

COUNTER LCD 6 CHAR 3V PANEL MT

Buy Now Datasheet
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls - 12M6303 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls
12M6303
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls 12M6303
ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:12.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Operating Temperature Max:60°C RoHS Compliant: Yes

ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:12.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 34724 - Radwell International
Willingboro, NJ, United States
Timer/Counter
34724
Timer/Counter 34724
COUNTER, REFLECTIVE DISPLAY, BACKLIGHT, 6-DIGIT, LCD, SCREW-CLAMP TERMINAL, 9-28 V DC, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

COUNTER, REFLECTIVE DISPLAY, BACKLIGHT, 6-DIGIT, LCD, SCREW-CLAMP TERMINAL, 9-28 V DC, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Counter; Miniature Electronic; 12 VDC; Bipolar; Reflective LCD; 6; 0 to 999999 - 70031173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Miniature Electronic; 12 VDC; Bipolar; Reflective LCD; 6; 0 to 999999
70031173
Counter; Miniature Electronic; 12 VDC; Bipolar; Reflective LCD; 6; 0 to 999999 70031173
The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The optional power supply with MLPS is designed to be attached directly to the rear of a CUB4L and is powered from an 115/230 V source. The CUB4L has a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with the silicone rubber reset button meets NEMA 4X/IP 65 specifications for wash-down and dusty environments. Features: 39 mm × 75 mm 6 Digit, 0.48" (12.2 mm) LCD (CUB4L) 3 V Lithium Battery (9-28 VDC Required for Backlit Models) Reflective or Red LED Backlighting Front Panel or Remote Reset Count Speeds Up to 5 kHz Count Input Voltage Up to +28 VDC NEMA 4X/IP65 Specifications: Display: 6-Digit LCD 0.48" High Digits Power: 3 Volts Lithium Battery Backlight Power: 9 to 28 VDC @ 35 mA Typical, 50 mA Max.; Use the MLPS or Class 2 Power Supply Inputs (All): Vih (High) = +4 V Min. (28 Volts Max.); Vil (Low) = 0.5 V Max. High Speed Input: 5 kHz from Switch Contact or Open Collector Transistor with 50% Duty Cycle Low Speed Input: 50 Hz from Switch Contact or Open Collector Transistor with a 50% Duty Cycle Operating Temperature: 0 to +60°C Panel Cutout: 2.68" × 1.30"

The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The optional power supply with MLPS is designed to be attached directly to the rear of a CUB4L and is powered from an 115/230 V source. The CUB4L has a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with the silicone rubber reset button meets NEMA 4X/IP 65 specifications for wash-down and dusty environments.
Features:

  • 39 mm × 75 mm
  • 6 Digit, 0.48" (12.2 mm) LCD (CUB4L)
  • 3 V Lithium Battery (9-28 VDC Required for Backlit Models)
  • Reflective or Red LED Backlighting
  • Front Panel or Remote Reset
  • Count Speeds Up to 5 kHz
  • Count Input Voltage Up to +28 VDC
  • NEMA 4X/IP65
    Specifications:
  • Display: 6-Digit LCD 0.48" High Digits
  • Power: 3 Volts Lithium Battery
  • Backlight Power: 9 to 28 VDC @ 35 mA Typical, 50 mA Max.; Use the MLPS or Class 2 Power Supply
  • Inputs (All): Vih (High) = +4 V Min. (28 Volts Max.); Vil (Low) = 0.5 V Max.
  • High Speed Input: 5 kHz from Switch Contact or Open Collector Transistor with 50% Duty Cycle
  • Low Speed Input: 50 Hz from Switch Contact or Open Collector Transistor with a 50% Duty Cycle
  • Operating Temperature: 0 to +60°C
  • Panel Cutout: 2.68" × 1.30"
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Digital Counters Digital Counters Electromechanical Counters Digital Counters
Product Number RLC156-ND 12M6303 34724 70031173
Product Name Panel Meters - Counters, Hour Meters Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls Timer/Counter Counter; Miniature Electronic; 12 VDC; Bipolar; Reflective LCD; 6; 0 to 999999
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to ? F (0 to ? C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD LCD
Unlock Full Specs
to access all available technical data