Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB3LR00

Description
COUNTER LCD 6 CHAR 3.6V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 3.6V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC198-ND
Panel Meters - Counters, Hour Meters RLC198-ND
COUNTER LCD 6 CHAR 3.6V PANEL MT

COUNTER LCD 6 CHAR 3.6V PANEL MT

Buy Now Datasheet
Counter, Digital; Miniature Electronic;3 VDC; Digital; LCD; 6; Screw Terminal - 70031172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, Digital; Miniature Electronic;3 VDC; Digital; LCD; 6; Screw Terminal
70031172
Counter, Digital; Miniature Electronic;3 VDC; Digital; LCD; 6; Screw Terminal 70031172
CUB3s are state of the art products of Micro Electronic Technology. They are general-purpose miniature electronic counters. The CUB3s have a rugged reinforced nylon case that snap fits into a standard rectangular opening without screws or other hardware. Hook up is simply a matter of connecting two wires, and since the operating voltage is only 3 volts and currents in micro amps, almost any size wire can be used. No external power is required since the internal batteries provide years of uninterruptible service. Features: Ideal for Portable, Mobile or Stationary Industrial Applications Available in Two Versions: Front Panel Reset or Remote Reset Low-Cost/High Performance Operates from Switch Contact or NPN Open Collector Inputs Self-Powered, 2-Wire Connection Eliminates Power Wiring Specifications: Display: 6-Digit LCD 0.2" High Numbers Power: 3 Volts Supplied by 2 Replaceable “N” Batteries Reset: CUB3 — Front Panel Reset Only; CUB3R — Remote Reset Only Count Input — Switch Contact or Solid State Transistor Switch Count Speed: 100 Counts/Sec (6000 Counts/Min.) Min. Input Pulse Width 5 ms with 5 ms Spacing Between Count Pulses Operating Temperature: –30°C to +75°C Weight: 3 Oz. Panel Cutout: 1" × 2"

CUB3s are state of the art products of Micro Electronic Technology. They are general-purpose miniature electronic counters. The CUB3s have a rugged reinforced nylon case that snap fits into a standard rectangular opening without screws or other hardware. Hook up is simply a matter of connecting two wires, and since the operating voltage is only 3 volts and currents in micro amps, almost any size wire can be used. No external power is required since the internal batteries provide years of uninterruptible service.
Features:

  • Ideal for Portable, Mobile or Stationary Industrial Applications
  • Available in Two Versions: Front Panel Reset or Remote Reset
  • Low-Cost/High Performance
  • Operates from Switch Contact or NPN Open Collector Inputs
  • Self-Powered, 2-Wire Connection Eliminates Power Wiring
    Specifications:
  • Display: 6-Digit LCD 0.2" High Numbers
  • Power: 3 Volts Supplied by 2 Replaceable “N” Batteries
  • Reset: CUB3 — Front Panel Reset Only; CUB3R — Remote Reset Only
  • Count Input — Switch Contact or Solid State Transistor Switch
  • Count Speed: 100 Counts/Sec (6000 Counts/Min.) Min. Input Pulse Width 5 ms with 5 ms Spacing Between Count Pulses
  • Operating Temperature: –30°C to +75°C
  • Weight: 3 Oz.
  • Panel Cutout: 1" × 2"
Supplier's Site
Timer/Counter - 34683 - Radwell International
Willingboro, NJ, United States
Timer/Counter
34683
Timer/Counter 34683
DISCONTINUED BY MANUFACTURER, COUNTER, DIGITAL, CUB3LR (REMOTE RESET ONLY) WITH LITHIUM BATTERY , 6 DIGIT , LCD, 0.2 INCH (5.1 MM) HIGH , POWER: 3.6 V SUPPLIED BY A LITHIUM BATTERY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COUNTER, DIGITAL, CUB3LR (REMOTE RESET ONLY) WITH LITHIUM BATTERY , 6 DIGIT , LCD, 0.2 INCH (5.1 MM) HIGH , POWER: 3.6 V SUPPLIED BY A LITHIUM BATTERY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls - 50M8496 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls
50M8496
Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls 50M8496
ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:5.1mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C RoHS Compliant: Yes

ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:5.1mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Digital Counters Digital Counters Electromechanical Counters Digital Counters
Product Number RLC198-ND 70031172 34683 50M8496
Product Name Panel Meters - Counters, Hour Meters Counter, Digital; Miniature Electronic;3 VDC; Digital; LCD; 6; Screw Terminal Timer/Counter Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls
Operating Temperature -22 to 167 F (-30 to 75 C) -22 to ? F (-30 to ? C) -22 to 167 F (-30 to 75 C)
Direction Up Count
Functions Count Totalizer
Reset Remote
Display Type LCD LCD
Unlock Full Specs
to access all available technical data