COUNTER LCD 6 CHAR 3V PANEL MT
CUB3s are state of the art products of Micro Electronic Technology. They are general-purpose miniature electronic counters. The CUB3s have a rugged reinforced nylon case that snap fits into a standard rectangular opening without screws or other hardware. Hook up is simply a matter of connecting two wires, and since the operating voltage is only 3 volts and currents in micro amps, almost any size wire can be used. No external power is required since the internal batteries provide years of uninterruptible service.
Features:
DISCONTINUED BY MANUFACTURER, COUNTER, ELECTRONIC LCD, 6 DIGIT, 1.5 VDC ALKALINE N CELLS, 100 CPS MAX COUNT SPEED, 2 WIRE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC COUNTER, 6; No. of Digits / Alpha:6; Digit Height:5.1mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | RLC03-ND | 70030336 | 34671 | 11J7840 |
| Product Name | Panel Meters - Counters, Hour Meters | COUNTER, MINI, FRONT RESET, 6 DIGIT LCD, BATTERY POWERED | Timer/Counter | Electronic Counter, 6; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) | ||
| Direction | Up Count | |||
| Functions | Count Totalizer | |||
| Reset | Manual | |||
| Display Type | LCD | LCD |