COUNTER LCD 8 CHAR 3V PANEL MT
DISCONTINUED BY MANUFACTURER, CUB 2 SERIES, GENERAL PUPOSE MINIATURE , ELECTRONIC COUNTER, 8-DIGIT, LCD DISPLAY, BATTERY POWERED. FREE 2 YEAR RADWELL WARRANTY
COUNTER, DIGITAL, 8DIGIT, 3VDC; No. of Digits / Alpha:8; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33mm; Panel Cutout Width:67.3mm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | RLC213-ND | 34649 | 63R5777 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, Digital, 8Digit, 3Vdc; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | -13 to 167 F (-25 to 75 C) | -13 to ? F (-25 to ? C) | |
| Direction | Up Count | ||
| Functions | Count Totalizer | ||
| Reset | Remote; Manual | ||
| Display Type | LCD |