Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB2L000

Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC280-ND
Panel Meters - Counters, Hour Meters RLC280-ND
COUNTER LCD 6 CHAR 3V PANEL MT

COUNTER LCD 6 CHAR 3V PANEL MT

Buy Now Datasheet
Totalizing Counter; No. Of Digits / Alpha Red Lion Controls - 30M3071 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Red Lion Controls
30M3071
Totalizing Counter; No. Of Digits / Alpha Red Lion Controls 30M3071
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33mm; Panel Cutout Width:67.3mm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33mm; Panel Cutout Width:67.3mm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC280-ND 30M3071
Product Name Panel Meters - Counters, Hour Meters Totalizing Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature -22 to 167 F (-30 to 75 C) -22 to 167 F (-30 to 75 C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details