Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB20000

Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 3V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC212-ND
Panel Meters - Counters, Hour Meters RLC212-ND
COUNTER LCD 6 CHAR 3V PANEL MT

COUNTER LCD 6 CHAR 3V PANEL MT

Buy Now Datasheet
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 48M4360 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
48M4360
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 48M4360
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC212-ND 48M4360
Product Name Panel Meters - Counters, Hour Meters Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8494658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details