COUNTER LCD 6 CHAR 3V PANEL MT
DISCONTINUED BY MANUFACTURER, ELECTRIC COUNTER, CUB 1 MIN, 1.5 VOLT. FREE 2 YEAR RADWELL WARRANTY
The CUB10000 is a Miniature Electronic Counter having a 6-Digit LCD Display. The small size and consolidation of counting and display circuits into a tiny silicon chip less than .02 square inches makes this counter an excellent replacement for an ordinary electromechanical counter. The unit is self-powered with 2 “N” alkaline N cells with an average battery life of 4 years. The micro-circuits can accurately and silently accumulate enough counts in one hour to completely wear out an ordinary electromechanical counter. The CUB10000 features high speed up to 100 times faster than “high performance” electromechanical counters at a lower cost. The unit is flexible accommodating various inputs from switch contacts or high speed pulse outputs from electronic sensors and circuits. The CUB10000 features important reliability factors such as withstanding shock and vibration, has elastomeric contacts prolonging the life of the meter and preventing contact corrosion along with ultra-high immunity from electrical noise interference. The unit is constructed of rugged mate and housed in a die-cast metal case and front panel sealed and designed to meet NEMA 4/IP65 specifications.
COUNTER, DIGITAL, 6DIGIT, 3VDC; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters | Digital Counters |
| Product Number | RLC279-ND | 34633 | 70030223 | 03M4561 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, Electronic, Miniature, 6 Digit, Battery Powered | Counter, Digital, 6Digit, 3Vdc; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) | ||
| Direction | Up Count | |||
| Functions | Count Totalizer | |||
| Reset | Remote; Manual | |||
| Display Type | LCD |