OMEGA ENGINEERING, INC.
CT7311-NEMA-D -- DUAL PEN RECORDER OMEGA
OMEGA Engineering, Inc.
Dual Pen Recorder Omega
CT7311-NEMA-D
Description
DUAL PEN RECORDER
Description
DUAL PEN RECORDER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9762 |
|
Product Name
|
Dual Pen Recorder Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure
0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers