OMEGA ENGINEERING, INC.
CT7311-D -- DUAL PEN RECORDER OMEGA
OMEGA Engineering, Inc.
Dual Pen Recorder Omega
CT7311-D
Description
DUAL PEN RECORDER
Description
DUAL PEN RECORDER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9760 |
|
Product Name
|
Dual Pen Recorder Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.2 SCFM (126 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details