OMEGA ENGINEERING, INC.
CT5100-NEMA 4 -- 1 PEN RECORDER -W/CHART OMEGA
OMEGA Engineering, Inc.
1 Pen Recorder -W/chart Omega
CT5100-NEMA 4
Description
1 PEN RECORDER -W/CHART
Description
1 PEN RECORDER -W/CHART
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9640 |
|
Product Name
|
1 Pen Recorder -W/chart Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
139 SCFM (237 m³/hr)
Maximum Sound Level
53 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
218 SCFM (371 m³/hr)
Maximum Static Pressure
0.9400 in H2O (1.76 Torr)
View Details