OMEGA ENGINEERING, INC.
CT485-ADAP-E-W -- 220V FOR EUROPE, WHITE OMEGA
OMEGA Engineering, Inc.
220V For Europe, White Omega
CT485-ADAP-E-W
Description
220V FOR EUROPE, WHITE
Description
220V FOR EUROPE, WHITE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9605 |
|
Product Name
|
220V For Europe, White Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3907 SCFM (6640 m³/hr)
Nominal Voltage
400 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
140 SCFM (238 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details