Red Lion Controls, Inc. Current Transformer 40 A to 0.1 A CT004001

Description
Measures heater current up to 40 amps 100 mA AC output for temperature controllers Small footprint
Description
Measures heater current up to 40 amps 100 mA AC output for temperature controllers Small footprint

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 40 A to 0.1 A - CT004001 - Red Lion Controls, Inc.
York, PA, United States
Current Transformer 40 A to 0.1 A
CT004001
Current Transformer 40 A to 0.1 A CT004001
Measures heater current up to 40 amps 100 mA AC output for temperature controllers Small footprint

Measures heater current up to 40 amps
100 mA AC output for temperature controllers
Small footprint

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Current Transformers
Product Number CT004001
Product Name Current Transformer 40 A to 0.1 A
Primary current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3743-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers - 106769 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Primary Voltage 15 volts
View Details
Split-core current transformer - 855-5105/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers