Red Lion Controls, Inc. Programmable (PLC, PAC) CSMSTRSX

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - RLC571-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
RLC571-ND
Programmable (PLC, PAC) RLC571-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - CSMSTRSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
CSMSTRSX
Controllers - Programmable (PLC, PAC) CSMSTRSX
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now
MODULAR CONTROLLER MASTER, DATA LOGGER,VIRTUAL HMI - 70030386 - Allied Electronics, Inc.
Fort Worth, TX, USA
MODULAR CONTROLLER MASTER, DATA LOGGER,VIRTUAL HMI
70030386
MODULAR CONTROLLER MASTER, DATA LOGGER,VIRTUAL HMI 70030386
CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot. The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary high speed serial protocol to communicate, via backplane connection, with up to 16 slave modules. Through the same connection, the Master also provides power to the modules. When powered up, the CSMSTRSX automatically identifies and addresses connected slave modules. By storing the configuration information of all of the modules, the CSMSTRSX is able to automatically configure modules if they are replaced. The Master provides high-speed RS232/422/485 communication ports and an Ethernet port for connection to PCs, PLCs, and SCADA systems. An extensive list of master and slave protocol drivers are available to allow the CSMSTRSX to share and exchange variable data with external devices. The 10 Base-T/100 Base-TX Ethernet port can also be used to connect and share data with other devices at high speeds. The virtual HMI feature allows you to create and control an HMI from any networked PC. An onboard CompactFlash slot provides storage for the Master's built-in data logger. The CSMSTRSX is programmed with Windows® compatible Crimson 2.0 software. The software is an easy to use, graphical interface which provides a means of communication configuration, as well as commissioning and calibration of new systems.The design of the Modular Controller Series high density packaging and DIN rail mounting saves time and panel space. The controller snaps easily onto standard top hat (T) profile DIN rail.

CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot.
The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary high speed serial protocol to communicate, via backplane connection, with up to 16 slave modules. Through the same connection, the Master also provides power to the modules. When powered up, the CSMSTRSX automatically identifies and addresses connected slave modules. By storing the configuration information of all of the modules, the CSMSTRSX is able to automatically configure modules if they are replaced.
The Master provides high-speed RS232/422/485 communication ports and an Ethernet port for connection to PCs, PLCs, and SCADA systems. An extensive list of master and slave protocol drivers are available to allow the CSMSTRSX to share and exchange variable data with external devices. The 10 Base-T/100 Base-TX Ethernet port can also be used to connect and share data with other devices at high speeds. The virtual HMI feature allows you to create and control an HMI from any networked PC. An onboard CompactFlash slot provides storage for the Master's built-in data logger.
The CSMSTRSX is programmed with Windows® compatible Crimson 2.0 software. The software is an easy to use, graphical interface which provides a means of communication configuration, as well as commissioning and calibration of new systems.The design of the Modular Controller Series high density packaging and DIN rail mounting saves time and panel space. The controller snaps easily onto standard top hat (T) profile DIN rail.

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number RLC571-ND CSMSTRSX 70030386
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) MODULAR CONTROLLER MASTER, DATA LOGGER,VIRTUAL HMI
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet Ethernet
Software Crimson 2.0
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 2665102 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Transistor Output; Transistor
Inputs 14
View Details
PLC Module/Rack - 350663 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details