OMEGA Engineering, Inc. Crystals CS12403-55.2M

Description
CRYSTAL 55.2000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 55.2000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS12403-55.2MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 55.2000MHZ 8PF SMD

CRYSTAL 55.2000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 644-CS12403-55.2MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 55.2000MHZ 8PF SMD

CRYSTAL 55.2000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 644-CS12403-55.2MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 55.2000MHZ 8PF SMD

CRYSTAL 55.2000MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS12403-55.2MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-135.6-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details