OMEGA Engineering, Inc. Crystals CS11321-25M

Description
25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS11321-25MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS11321-25MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS11321-25MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS11321-25MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details