OMEGA Engineering, Inc. Crystals CS11213-32M

Description
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS11213-32MDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS11213-32MTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS11213-32MCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS11213-32MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
AT-Cut Crystal Resonator - THHF-49S - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 11.05 x 4.65mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details