OMEGA Engineering, Inc. Crystals CS10127-48M

Description
48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS10127-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10127-48MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10127-48MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS10127-48MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details