OMEGA Engineering, Inc. Crystals CS09462-32M

Description
32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS09462-32MTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09462-32MDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS09462-32MCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS09462-32MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30B-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details