OMEGA Engineering, Inc. Crystals CS08673-48M

Description
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08673-48MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08673-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08673-48MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08673-48MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers