OMEGA Engineering, Inc. Crystals CS08560-24.305M

Description
24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08560-24.305MDKR-ND - DigiKey
Thief River Falls, MN, United States
24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08560-24.305MCT-ND - DigiKey
Thief River Falls, MN, United States
24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08560-24.305MTR-ND - DigiKey
Thief River Falls, MN, United States
24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

24.305MHz Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08560-24.305MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 8149425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details