OMEGA Engineering, Inc. Crystals CS08483-50M

Description
50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08483-50MDKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08483-50MCT-ND - DigiKey
Thief River Falls, MN, United States
50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08483-50MTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

50MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08483-50MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers
Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details