OMEGA Engineering, Inc. Crystals CS00530-16M

Description
16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS00530-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS00530-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS00530-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7.2pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS00530-16MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Through Hole Crystals - ECS-110.5-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details