OMEGA Engineering, Inc. Crystals CS00467-26M

Description
26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS00467-26MDKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS00467-26MCT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS00467-26MTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7.36pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS00467-26MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 1735680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details