OMEGA ENGINEERING, INC.
CRT10110 -- CERAMIC HEATER OMEGA
OMEGA Engineering, Inc.
Ceramic Heater Omega
CRT10110
Description
CERAMIC HEATER
Description
CERAMIC HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8922 |
|
Product Name
|
Ceramic Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details