OMEGA ENGINEERING, INC.
CRS00003 -- CERAMIC HEATER OMEGA
OMEGA Engineering, Inc.
Ceramic Heater Omega
CRS00003
Description
CERAMIC HEATER
Description
CERAMIC HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8907 |
|
Product Name
|
Ceramic Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details