OMEGA ENGINEERING, INC.
CRB10045 -- CERAMIC HEATER OMEGA
OMEGA Engineering, Inc.
Ceramic Heater Omega
CRB10045
Description
CERAMIC HEATER
Description
CERAMIC HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8695 |
|
Product Name
|
Ceramic Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
160 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details