OMEGA ENGINEERING, INC.
CRA10004 -- CERAMIC HEATER OMEGA
OMEGA Engineering, Inc.
Ceramic Heater Omega
CRA10004
Description
CERAMIC HEATER
Description
CERAMIC HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8665 |
|
Product Name
|
Ceramic Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
103 SCFM (176 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Sound Level
80 dbA
View Details