OMEGA ENGINEERING, INC.
CR030599 -- FAND HEATERS 950W, 120V OMEGA
OMEGA Engineering, Inc.
Fand Heaters 950W, 120V Omega
CR030599
Description
FAND HEATERS 950W, 120V
Description
FAND HEATERS 950W, 120V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9008 |
|
Product Name
|
Fand Heaters 950W, 120V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details