The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in thrubeam,reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect Prox®, fine spot Perfect Prox and fiber optic sensing.
Perfect Prox is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away.
The Comet Series includes AC/DC and DC-only models with, 3- and 4-wire circuitry. Choose from cable or microconnector.
Each sensor features a light/dark operation switch and a gain control to provide for quick adjustment to peak optical performance. The unique threaded body with flat sides allows quick mounting in a 3.4" hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high vibration and highshock applications.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | Comet |
| Product Name | Photoelectric Sensors |
| Body Shape | Threaded Barrel |
| Operation Distance | 1.5 to 960 inch (38.1 to 24384 mm) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Optical Technology Type | Through Beam (optional feature); Retroreflective (optional feature); Polarized Retroreflective (optional feature); Diffuse (optional feature) |
| Fiber Optic | Glass |